Vishay Precision Group Wirewound Resistors CW01025K00JE73

Description
CW-10 25K 5% E73 e3
Request a Quote Datasheet
Description
CW-10 25K 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01025K00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01025K00JE73
Wirewound Resistors 3110-CW01025K00JE73
CW-10 25K 5% E73 e3

CW-10 25K 5% E73 e3

Supplier's Site Datasheet
CW01025K00JE73 - CW01025K00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW01025K00JE73
CW01025K00JE73
CW01025K00JE73 CW01025K00JE73
CW01025K00JE73

CW01025K00JE73

Supplier's Site
Through Hole Resistors - 541-CW01025K00JE73TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW01025K00JE73TR-ND
Through Hole Resistors 541-CW01025K00JE73TR-ND
25 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

25 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - 541-CW01025K00JE73CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW01025K00JE73CT-ND
Through Hole Resistors 541-CW01025K00JE73CT-ND
25 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

25 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 25Kohm, 10W, 5%; Resistance Vishay - 65K3638 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 25Kohm, 10W, 5%; Resistance Vishay
65K3638
Wirewound Resistor, 25Kohm, 10W, 5%; Resistance Vishay 65K3638
WIREWOUND RESISTOR, 25KOHM, 10W, 5%; Resistance:25kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 25KOHM, 10W, 5%; Resistance:25kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 25K, 5%, 10W, Axial, Wirewound; Resistance Vishay - 33AC0555 - Newark, An Avnet Company
Chicago, IL, United States
Res, 25K, 5%, 10W, Axial, Wirewound; Resistance Vishay
33AC0555
Res, 25K, 5%, 10W, Axial, Wirewound; Resistance Vishay 33AC0555
RES, 25K, 5%, 10W, AXIAL, WIREWOUND; Resistance:25kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 25K, 5%, 10W, AXIAL, WIREWOUND; Resistance:25kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-CW01025K00JE73 CW01025K00JE73 541-CW01025K00JE73TR-ND 65K3638 33AC0555
Product Name Wirewound Resistors CW01025K00JE73 Through Hole Resistors Wirewound Resistor, 25Kohm, 10W, 5%; Resistance Vishay Res, 25K, 5%, 10W, Axial, Wirewound; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS RoHS
Resistance Range 25000 ohms 25000 ohms 25000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details