Vishay Intertechnology, Inc. RES 25K OHM 13W 5% WW AXIAL CW01025K00JE123

Description
RES 25Kohm 13W 5% WW AXIAL
Request a Quote
Description
RES 25Kohm 13W 5% WW AXIAL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CW01025K00JE123 is a through-hole wirewound resistor from Lingto Electronic Limited, designed for commercial power applications. It features a power rating of 10 watts at 25 °C, with a resistance range from 0.1 to 167 kΩ and a tolerance of ±5% or ±10%. The resistor is constructed with a high-temperature silicone coating, providing excellent stability and a high power-to-size ratio. It operates effectively within a temperature range of -65 °C to +250 °C, with a maximum working voltage determined by the formula (P x R)^{1/2}. The device is suitable for various applications requiring reliable performance under demanding conditions.

Datasheet Summary
Powered by GS/AI

The CW01025K00JE123 is a through-hole wirewound resistor from Lingto Electronic Limited, designed for commercial power applications. It features a power rating of 10 watts at 25 °C, with a resistance range from 0.1 to 167 kΩ and a tolerance of ±5% or ±10%. The resistor is constructed with a high-temperature silicone coating, providing excellent stability and a high power-to-size ratio. It operates effectively within a temperature range of -65 °C to +250 °C, with a maximum working voltage determined by the formula (P x R)^{1/2}. The device is suitable for various applications requiring reliable performance under demanding conditions.

Suppliers

Company
Product
Description
Supplier Links
RES 25K OHM 13W 5% WW AXIAL - CW01025K00JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25K OHM 13W 5% WW AXIAL
CW01025K00JE123
RES 25K OHM 13W 5% WW AXIAL CW01025K00JE123
RES 25Kohm 13W 5% WW AXIAL

RES 25Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01025K00JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01025K00JE123-ND
Through Hole Resistors CW01025K00JE123-ND
25 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

25 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 25K 5% E12 E3 Vishay - 70P4365 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 25K 5% E12 E3 Vishay
70P4365
Cw-10-3 25K 5% E12 E3 Vishay 70P4365
CW-10-3 25K 5% e12 E3

CW-10-3 25K 5% e12 E3

Supplier's Site
Through Hole Resistors - CW01025K00JE123 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01025K00JE123
Through Hole Resistors CW01025K00JE123
RES 25K OHM 13W 5% AXIAL

RES 25K OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CW01025K00JE123 CW01025K00JE123-ND 70P4365 CW01025K00JE123
Product Name RES 25K OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 25K 5% E12 E3 Vishay Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 25000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1879457-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details