Vishay Intertechnology, Inc. Wirewound Resistors CW01025K00JB12

Description
CW-10 25K 5% B12
Request a Quote Datasheet
Description
CW-10 25K 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01025K00JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01025K00JB12
Wirewound Resistors 3110-CW01025K00JB12
CW-10 25K 5% B12

CW-10 25K 5% B12

Supplier's Site Datasheet
Through Hole Resistors - CW01025K00JB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01025K00JB12-ND
Through Hole Resistors CW01025K00JB12-ND
25 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

25 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 25K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01025K00JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 25K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01025K00JB12
Res Wirewound 25K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01025K00JB12
Res Wirewound 25K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 25K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW01025K00JB12 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01025K00JB12
Through Hole Resistors CW01025K00JB12
RES 25K OHM 13W 5% AXIAL

RES 25K OHM 13W 5% AXIAL

Supplier's Site Datasheet
Cw, 1.781 X 0.375, 25 Kohm, 5% Vishay - 43C8658 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 1.781 X 0.375, 25 Kohm, 5% Vishay
43C8658
Cw, 1.781 X 0.375, 25 Kohm, 5% Vishay 43C8658
CW, 1.781 x 0.375", 25 kOhm, 5%

CW, 1.781 x 0.375", 25 kOhm, 5%

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-CW01025K00JB12 CW01025K00JB12-ND CW01025K00JB12 CW01025K00JB12 43C8658
Product Name Wirewound Resistors Through Hole Resistors Res Wirewound 25K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw, 1.781 X 0.375, 25 Kohm, 5% Vishay
Category / Application Industrial General Use
Resistance Range 25000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details