Vishay Intertechnology, Inc. Res Wirewound 256 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010256R0JE733

Description
Res Wirewound 256 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 256 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 256 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW010256R0JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 256 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW010256R0JE733
Res Wirewound 256 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010256R0JE733
Res Wirewound 256 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 256 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW010256R0JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010256R0JE733-ND
Through Hole Resistors CW010256R0JE733-ND
256 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

256 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 256 5% E73 E3 Vishay - 70P4388 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 256 5% E73 E3 Vishay
70P4388
Cw-10-3 256 5% E73 E3 Vishay 70P4388
CW-10-3 256 5% E73 e3

CW-10-3 256 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010256R0JE733 CW010256R0JE733-ND 70P4388
Product Name Res Wirewound 256 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10-3 256 5% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1879233-9 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.5 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details