Vishay Intertechnology, Inc. RES 250 OHM 13W 5% WW AXIAL CW010250R0JE733

Description
RES 250ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 250ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 250 OHM 13W 5% WW AXIAL - CW010250R0JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 250 OHM 13W 5% WW AXIAL
CW010250R0JE733
RES 250 OHM 13W 5% WW AXIAL CW010250R0JE733
RES 250ohm 13W 5% WW AXIAL

RES 250ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010250R0JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010250R0JE733-ND
Through Hole Resistors CW010250R0JE733-ND
250 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

250 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 250 5% E73 E3 Vishay - 70P4380 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 250 5% E73 E3 Vishay
70P4380
Cw-10-3 250 5% E73 E3 Vishay 70P4380
CW-10-3 250 5% E73 e3

CW-10-3 250 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010250R0JE733 CW010250R0JE733-ND 70P4380
Product Name RES 250 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 250 5% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 250 ohms 250 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 2123525 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details