Vishay Precision Group Wirewound Resistors CW010250R0JE12

Description
CW-10 250 5% E12 e3
Request a Quote Datasheet
Description
CW-10 250 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010250R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010250R0JE12
Wirewound Resistors 3110-CW010250R0JE12
CW-10 250 5% E12 e3

CW-10 250 5% E12 e3

Supplier's Site Datasheet
RES 250 OHM 13W 5% WW AXIAL - CW010250R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 250 OHM 13W 5% WW AXIAL
CW010250R0JE12
RES 250 OHM 13W 5% WW AXIAL CW010250R0JE12
RES 250ohm 13W 5% WW AXIAL

RES 250ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - 541-CW010250R0JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW010250R0JE12-ND
Through Hole Resistors 541-CW010250R0JE12-ND
250 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

250 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 250 Ohm, 10W, 5%; Resistance Vishay - 65K3640 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 250 Ohm, 10W, 5%; Resistance Vishay
65K3640
Wirewound Resistor, 250 Ohm, 10W, 5%; Resistance Vishay 65K3640
WIREWOUND RESISTOR, 250 OHM, 10W, 5%; Resistance:250ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 250 OHM, 10W, 5%; Resistance:250ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW010250R0JE12 CW010250R0JE12 541-CW010250R0JE12-ND 65K3640
Product Name Wirewound Resistors RES 250 OHM 13W 5% WW AXIAL Through Hole Resistors Wirewound Resistor, 250 Ohm, 10W, 5%; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 250 ohms 250 ohms 250 ohms 250 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R331GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details