Vishay Intertechnology, Inc. Wirewound Resistors CW01024R00KE73

Description
CW-10 24 10% E73 e3
Request a Quote Datasheet
Description
CW-10 24 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01024R00KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01024R00KE73
Wirewound Resistors 3110-CW01024R00KE73
CW-10 24 10% E73 e3

CW-10 24 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 24 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01024R00KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 24 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01024R00KE73
Res Wirewound 24 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01024R00KE73
Res Wirewound 24 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 24 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW01024R00KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01024R00KE73-ND
Through Hole Resistors CW01024R00KE73-ND
24 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

24 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 24 10% E73 E3 Vishay - 70P4354 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 24 10% E73 E3 Vishay
70P4354
Cw-10 24 10% E73 E3 Vishay 70P4354
CW-10 24 10% E73 e3

CW-10 24 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW01024R00KE73 CW01024R00KE73 CW01024R00KE73-ND 70P4354
Product Name Wirewound Resistors Res Wirewound 24 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10 24 10% E73 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 24 ohms 24 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details