Vishay Intertechnology, Inc. Res Wirewound 24 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01024R00KE123

Description
Res Wirewound 24 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 24 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 24 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01024R00KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 24 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01024R00KE123
Res Wirewound 24 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01024R00KE123
Res Wirewound 24 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 24 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW01024R00KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01024R00KE123-ND
Through Hole Resistors CW01024R00KE123-ND
24 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

24 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 24 10% E12 E3 Vishay - 70P4353 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 24 10% E12 E3 Vishay
70P4353
Cw-10-3 24 10% E12 E3 Vishay 70P4353
CW-10-3 24 10% e12 E3

CW-10-3 24 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01024R00KE123 CW01024R00KE123-ND 70P4353
Product Name Res Wirewound 24 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 24 10% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details