Vishay Intertechnology, Inc. RES 24 OHM 13W 5% WW AXIAL CW01024R00JE123

Description
RES 24ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 24ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24 OHM 13W 5% WW AXIAL - CW01024R00JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24 OHM 13W 5% WW AXIAL
CW01024R00JE123
RES 24 OHM 13W 5% WW AXIAL CW01024R00JE123
RES 24ohm 13W 5% WW AXIAL

RES 24ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01024R00JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01024R00JE123-ND
Through Hole Resistors CW01024R00JE123-ND
24 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

24 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 24 5% E12 E3 Vishay - 70P4349 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 24 5% E12 E3 Vishay
70P4349
Cw-10-3 24 5% E12 E3 Vishay 70P4349
CW-10-3 24 5% e12 E3

CW-10-3 24 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01024R00JE123 CW01024R00JE123-ND 70P4349
Product Name RES 24 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 24 5% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24 ohms 24 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 4-1630186-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers