Vishay Intertechnology, Inc. RES 240 OHM 13W 10% WW AXIAL CW010240R0KE123

Description
RES 240ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 240ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240 OHM 13W 10% WW AXIAL - CW010240R0KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240 OHM 13W 10% WW AXIAL
CW010240R0KE123
RES 240 OHM 13W 10% WW AXIAL CW010240R0KE123
RES 240ohm 13W 10% WW AXIAL

RES 240ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010240R0KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010240R0KE123-ND
Through Hole Resistors CW010240R0KE123-ND
240 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

240 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 240 10% E12 E3 Vishay - 70P4361 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 240 10% E12 E3 Vishay
70P4361
Cw-10-3 240 10% E12 E3 Vishay 70P4361
CW-10-3 240 10% e12 E3

CW-10-3 240 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010240R0KE123 CW010240R0KE123-ND 70P4361
Product Name RES 240 OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 240 10% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 240 ohms 240 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details