Vishay Precision Group Wirewound Resistors CW010240R0JE12

Description
CW-10 240 5% E12 e3
Request a Quote Datasheet
Description
CW-10 240 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010240R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010240R0JE12
Wirewound Resistors 3110-CW010240R0JE12
CW-10 240 5% E12 e3

CW-10 240 5% E12 e3

Supplier's Site Datasheet
RES 240 OHM 13W 5% WW AXIAL - CW010240R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240 OHM 13W 5% WW AXIAL
CW010240R0JE12
RES 240 OHM 13W 5% WW AXIAL CW010240R0JE12
RES 240ohm 13W 5% WW AXIAL

RES 240ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010240R0JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010240R0JE12-ND
Through Hole Resistors CW010240R0JE12-ND
240 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

240 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 240 5% E12 E3 Vishay - 70P4356 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 240 5% E12 E3 Vishay
70P4356
Cw-10 240 5% E12 E3 Vishay 70P4356
CW-10 240 5% e12 E3

CW-10 240 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW010240R0JE12 CW010240R0JE12 CW010240R0JE12-ND 70P4356
Product Name Wirewound Resistors RES 240 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10 240 5% E12 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 240 ohms 240 ohms 240 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Chassis Mount Resistors - 1630184-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
3 suppliers