Vishay Intertechnology, Inc. RES 235 OHM 13W 10% WW AXIAL CW010235R0KE123

Description
RES 235ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 235ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 235 OHM 13W 10% WW AXIAL - CW010235R0KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 235 OHM 13W 10% WW AXIAL
CW010235R0KE123
RES 235 OHM 13W 10% WW AXIAL CW010235R0KE123
RES 235ohm 13W 10% WW AXIAL

RES 235ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010235R0KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010235R0KE123-ND
Through Hole Resistors CW010235R0KE123-ND
235 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

235 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 235 10% E12 E3 Vishay - 70P4329 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 235 10% E12 E3 Vishay
70P4329
Cw-10-3 235 10% E12 E3 Vishay 70P4329
CW-10-3 235 10% e12 E3

CW-10-3 235 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010235R0KE123 CW010235R0KE123-ND 70P4329
Product Name RES 235 OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 235 10% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 235 ohms 235 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1469491 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details