Vishay Intertechnology, Inc. RES 22 OHM 13W 5% WW AXIAL CW01022R00JR69

Description
RES 22ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 22ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22 OHM 13W 5% WW AXIAL - CW01022R00JR69 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22 OHM 13W 5% WW AXIAL
CW01022R00JR69
RES 22 OHM 13W 5% WW AXIAL CW01022R00JR69
RES 22ohm 13W 5% WW AXIAL

RES 22ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01022R00JR69-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01022R00JR69-ND
Through Hole Resistors CW01022R00JR69-ND
22 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

22 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW01022R00JR69 CW01022R00JR69-ND
Product Name RES 22 OHM 13W 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22 ohms 22 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1580269 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers