Vishay Intertechnology, Inc. RES 22 OHM 13W 5% WW AXIAL CW01022R00JB14

Description
RES 22ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 22ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22 OHM 13W 5% WW AXIAL - CW01022R00JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22 OHM 13W 5% WW AXIAL
CW01022R00JB14
RES 22 OHM 13W 5% WW AXIAL CW01022R00JB14
RES 22ohm 13W 5% WW AXIAL

RES 22ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01022R00JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01022R00JB14-ND
Through Hole Resistors CW01022R00JB14-ND
22 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

22 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW01022R00JB14 CW01022R00JB14-ND
Product Name RES 22 OHM 13W 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22 ohms 22 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details