Vishay Intertechnology, Inc. RES 22 OHM 13W 5% WW AXIAL CW01022R00JB12

Description
RES 22ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 22ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22 OHM 13W 5% WW AXIAL - CW01022R00JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22 OHM 13W 5% WW AXIAL
CW01022R00JB12
RES 22 OHM 13W 5% WW AXIAL CW01022R00JB12
RES 22ohm 13W 5% WW AXIAL

RES 22ohm 13W 5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW01022R00JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01022R00JB12
Wirewound Resistors 3110-CW01022R00JB12
CW-10 22 5% B12

CW-10 22 5% B12

Supplier's Site Datasheet
Through Hole Resistors - CW01022R00JB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01022R00JB12-ND
Through Hole Resistors CW01022R00JB12-ND
22 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

22 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number CW01022R00JB12 3110-CW01022R00JB12 CW01022R00JB12-ND
Product Name RES 22 OHM 13W 5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22 ohms 22 ohms 22 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details