Vishay Intertechnology, Inc. RES 22.5K OHM 13W 5% WW AXIAL CW01022K50JR69

Description
RES 22.5Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 22.5Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.5K OHM 13W 5% WW AXIAL - CW01022K50JR69 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.5K OHM 13W 5% WW AXIAL
CW01022K50JR69
RES 22.5K OHM 13W 5% WW AXIAL CW01022K50JR69
RES 22.5Kohm 13W 5% WW AXIAL

RES 22.5Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01022K50JR69-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01022K50JR69-ND
Through Hole Resistors CW01022K50JR69-ND
22.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

22.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW01022K50JR69 CW01022K50JR69-ND
Product Name RES 22.5K OHM 13W 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22500 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614591-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4300 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers