22.2 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Res Wirewound 22.2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW-10 22.2K 10% E12 e3
RES 22.2K OHM 13W 10% AXIAL
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | CW01022K20KE12-ND | CW01022K20KE12 | 3110-CW01022K20KE12 | 70P4283 | CW01022K20KE12 |
| Product Name | Through Hole Resistors | Res Wirewound 22.2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk | Wirewound Resistors | Cw-10 22.2K 10% E12 E3 Vishay | Through Hole Resistors |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | Industrial | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | ||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | 10 +/- % |