Vishay Intertechnology, Inc. RES 220 OHM 5% SILICONE WW CW010220R0JE123

Description
RES 220ohm 5% SILICONE WW
Request a Quote Datasheet
Description
RES 220ohm 5% SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM 5% SILICONE WW - CW010220R0JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 5% SILICONE WW
CW010220R0JE123
RES 220 OHM 5% SILICONE WW CW010220R0JE123
RES 220ohm 5% SILICONE WW

RES 220ohm 5% SILICONE WW

Supplier's Site
Through Hole Resistors - CW010220R0JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010220R0JE123-ND
Through Hole Resistors CW010220R0JE123-ND
220 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

220 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 220 5% E12 E3 Vishay - 70P4302 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 220 5% E12 E3 Vishay
70P4302
Cw-10-3 220 5% E12 E3 Vishay 70P4302
CW-10-3 220 5% e12 E3

CW-10-3 220 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010220R0JE123 CW010220R0JE123-ND 70P4302
Product Name RES 220 OHM 5% SILICONE WW Through Hole Resistors Cw-10-3 220 5% E12 E3 Vishay
Resistance Range 220 ohms 220 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123533 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers