Vishay Intertechnology, Inc. Res Wirewound 220 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010220R0JB14

Description
Res Wirewound 220 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 220 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 220 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW010220R0JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 220 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW010220R0JB14
Res Wirewound 220 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010220R0JB14
Res Wirewound 220 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 220 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW010220R0JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010220R0JB14-ND
Through Hole Resistors CW010220R0JB14-ND
220 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

220 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW010220R0JB14 CW010220R0JB14-ND
Product Name Res Wirewound 220 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 4-2176470-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details