Vishay Intertechnology, Inc. Through Hole Resistors CW01021R50KE123

Description
21.5 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
21.5 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01021R50KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01021R50KE123-ND
Through Hole Resistors CW01021R50KE123-ND
21.5 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

21.5 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 21.5 OHM 13W 10% WW AXIAL - CW01021R50KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5 OHM 13W 10% WW AXIAL
CW01021R50KE123
RES 21.5 OHM 13W 10% WW AXIAL CW01021R50KE123
RES 21.5ohm 13W 10% WW AXIAL

RES 21.5ohm 13W 10% WW AXIAL

Supplier's Site
Cw-10-3 21.5 10% E12 E3 Vishay - 70P4261 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 21.5 10% E12 E3 Vishay
70P4261
Cw-10-3 21.5 10% E12 E3 Vishay 70P4261
CW-10-3 21.5 10% e12 E3

CW-10-3 21.5 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01021R50KE123-ND CW01021R50KE123 70P4261
Product Name Through Hole Resistors RES 21.5 OHM 13W 10% WW AXIAL Cw-10-3 21.5 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 21.5 ohms 21.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers