Vishay Intertechnology, Inc. Res Wirewound 20 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01020R00KE733

Description
Res Wirewound 20 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 20 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 20 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01020R00KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 20 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01020R00KE733
Res Wirewound 20 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01020R00KE733
Res Wirewound 20 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 20 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW01020R00KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01020R00KE733-ND
Through Hole Resistors CW01020R00KE733-ND
20 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

20 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 20 10% E73 E3 Vishay - 70P4240 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 20 10% E73 E3 Vishay
70P4240
Cw-10-3 20 10% E73 E3 Vishay 70P4240
CW-10-3 20 10% E73 e3

CW-10-3 20 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01020R00KE733 CW01020R00KE733-ND 70P4240
Product Name Res Wirewound 20 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10-3 20 10% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details