Vishay Intertechnology, Inc. RES 20 OHM 13W 5% WW AXIAL CW01020R00JS73

Description
RES 20ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 20ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 13W 5% WW AXIAL - CW01020R00JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 13W 5% WW AXIAL
CW01020R00JS73
RES 20 OHM 13W 5% WW AXIAL CW01020R00JS73
RES 20ohm 13W 5% WW AXIAL

RES 20ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CWE-20TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWE-20TR-ND
Through Hole Resistors CWE-20TR-ND
20 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

20 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW01020R00JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01020R00JS73
Wirewound Resistors 3110-CW01020R00JS73
CW-10 20 5% S73

CW-10 20 5% S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number CW01020R00JS73 CWE-20TR-ND 3110-CW01020R00JS73
Product Name RES 20 OHM 13W 5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20 ohms 20 ohms 20 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details