Vishay Intertechnology, Inc. Res Wirewound 20 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01020R00JR69

Description
Res Wirewound 20 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 20 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 20 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01020R00JR69 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 20 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01020R00JR69
Res Wirewound 20 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01020R00JR69
Res Wirewound 20 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 20 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW01020R00JR69-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01020R00JR69-ND
Through Hole Resistors CW01020R00JR69-ND
20 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

20 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW01020R00JR69 CW01020R00JR69-ND
Product Name Res Wirewound 20 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 2176085-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details