Vishay Precision Group Wirewound Resistors CW01020R00JE73

Description
CW-10 20 5% E73 e3
Request a Quote Datasheet
Description
CW-10 20 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01020R00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01020R00JE73
Wirewound Resistors 3110-CW01020R00JE73
CW-10 20 5% E73 e3

CW-10 20 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW01020R00JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01020R00JE73-ND
Through Hole Resistors CW01020R00JE73-ND
20 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

20 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
CW01020R00JE73 - CW01020R00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW01020R00JE73
CW01020R00JE73
CW01020R00JE73 CW01020R00JE73
CW01020R00JE73

CW01020R00JE73

Supplier's Site
Wirewound Resistor, 20 Ohm, 10W, 5%; Resistance Vishay - 65K3628 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 20 Ohm, 10W, 5%; Resistance Vishay
65K3628
Wirewound Resistor, 20 Ohm, 10W, 5%; Resistance Vishay 65K3628
WIREWOUND RESISTOR, 20 OHM, 10W, 5%; Resistance:20ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 20 OHM, 10W, 5%; Resistance:20ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
Power Resistor; Resistance Vishay - 65K3629 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor; Resistance Vishay
65K3629
Power Resistor; Resistance Vishay 65K3629
POWER RESISTOR; Resistance:20ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C RoHS Compliant: Yes

POWER RESISTOR; Resistance:20ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-CW01020R00JE73 CW01020R00JE73-ND CW01020R00JE73 65K3628 65K3629
Product Name Wirewound Resistors Through Hole Resistors CW01020R00JE73 Wirewound Resistor, 20 Ohm, 10W, 5%; Resistance Vishay Power Resistor; Resistance Vishay
Category / Application Industrial General Use Power Applications
Standards and Certifications RoHS RoHS RoHS
Resistance Range 20 ohms 20 ohms 20 ohms 20 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176230-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R150JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details