Vishay Intertechnology, Inc. Through Hole Resistors CW010200R0KE123

Description
200 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
200 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010200R0KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010200R0KE123-ND
Through Hole Resistors CW010200R0KE123-ND
200 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

200 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 200 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW010200R0KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW010200R0KE123
Res Wirewound 200 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010200R0KE123
Res Wirewound 200 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 200 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10-3 200 10% E12 E3 Vishay - 70P4245 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 200 10% E12 E3 Vishay
70P4245
Cw-10-3 200 10% E12 E3 Vishay 70P4245
CW-10-3 200 10% e12 E3

CW-10-3 200 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010200R0KE123-ND CW010200R0KE123 70P4245
Product Name Through Hole Resistors Res Wirewound 200 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-10-3 200 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers