Vishay Intertechnology, Inc. Through Hole Resistors CW010200R0JE733

Description
200 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
200 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010200R0JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010200R0JE733-ND
Through Hole Resistors CW010200R0JE733-ND
200 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

200 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 200 OHM 13W 5% WW AXIAL - CW010200R0JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 13W 5% WW AXIAL
CW010200R0JE733
RES 200 OHM 13W 5% WW AXIAL CW010200R0JE733
RES 200ohm 13W 5% WW AXIAL

RES 200ohm 13W 5% WW AXIAL

Supplier's Site
Cw-10-3 200 5% E73 E3 Vishay - 70P4243 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 200 5% E73 E3 Vishay
70P4243
Cw-10-3 200 5% E73 E3 Vishay 70P4243
CW-10-3 200 5% E73 e3

CW-10-3 200 5% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010200R0JE733-ND CW010200R0JE733 70P4243
Product Name Through Hole Resistors RES 200 OHM 13W 5% WW AXIAL Cw-10-3 200 5% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details