Vishay Precision Group Wirewound Resistors CW010200R0JE73

Description
CW-10 200 5% E73 e3
Request a Quote Datasheet
Description
CW-10 200 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010200R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010200R0JE73
Wirewound Resistors 3110-CW010200R0JE73
CW-10 200 5% E73 e3

CW-10 200 5% E73 e3

Supplier's Site Datasheet
RES 200 OHM 13W 5% WW AXIAL - CW010200R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 13W 5% WW AXIAL
CW010200R0JE73
RES 200 OHM 13W 5% WW AXIAL CW010200R0JE73
RES 200ohm 13W 5% WW AXIAL

RES 200ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - 541-CW010200R0JE73CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW010200R0JE73CT-ND
Through Hole Resistors 541-CW010200R0JE73CT-ND
RES 200 OHM 13W 5% AXIAL

RES 200 OHM 13W 5% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-CW010200R0JE73TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW010200R0JE73TR-ND
Through Hole Resistors 541-CW010200R0JE73TR-ND
200 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

200 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 200 Ohm, 10W, 5%; Resistance Vishay - 65K3631 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 200 Ohm, 10W, 5%; Resistance Vishay
65K3631
Wirewound Resistor, 200 Ohm, 10W, 5%; Resistance Vishay 65K3631
WIREWOUND RESISTOR, 200 OHM, 10W, 5%; Resistance:200ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 200 OHM, 10W, 5%; Resistance:200ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor Wirewound, 200 Ohm, 10W, 5%, Full Reel; Resistance Vishay - 65K3632 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 200 Ohm, 10W, 5%, Full Reel; Resistance Vishay
65K3632
Resistor Wirewound, 200 Ohm, 10W, 5%, Full Reel; Resistance Vishay 65K3632
RESISTOR WIREWOUND, 200 OHM, 10W, 5%, FULL REEL; Resistance:200ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR WIREWOUND, 200 OHM, 10W, 5%, FULL REEL; Resistance:200ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW010200R0JE73 CW010200R0JE73 541-CW010200R0JE73CT-ND 65K3631
Product Name Wirewound Resistors RES 200 OHM 13W 5% WW AXIAL Through Hole Resistors Wirewound Resistor, 200 Ohm, 10W, 5%; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16900 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details