Vishay Intertechnology, Inc. Through Hole Resistors CW010200R0JE123

Description
200 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
200 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010200R0JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010200R0JE123-ND
Through Hole Resistors CW010200R0JE123-ND
200 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

200 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 200 OHM 13W 5% WW AXIAL - CW010200R0JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 13W 5% WW AXIAL
CW010200R0JE123
RES 200 OHM 13W 5% WW AXIAL CW010200R0JE123
RES 200ohm 13W 5% WW AXIAL

RES 200ohm 13W 5% WW AXIAL

Supplier's Site
Cw-10-3 200 5% E12 E3 Vishay - 70P4242 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 200 5% E12 E3 Vishay
70P4242
Cw-10-3 200 5% E12 E3 Vishay 70P4242
CW-10-3 200 5% e12 E3

CW-10-3 200 5% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010200R0JE123-ND CW010200R0JE123 70P4242
Product Name Through Hole Resistors RES 200 OHM 13W 5% WW AXIAL Cw-10-3 200 5% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R120JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details