Vishay Intertechnology, Inc. Res Wirewound 1.74 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R CW0101R740KE733

Description
Res Wirewound 1.74 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 1.74 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.74 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R - CW0101R740KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.74 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R
CW0101R740KE733
Res Wirewound 1.74 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R CW0101R740KE733
Res Wirewound 1.74 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.74 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW0101R740KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101R740KE733-ND
Through Hole Resistors CW0101R740KE733-ND
1.74 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.74 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 1.74 10% E73 E3 Vishay - 70P3722 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 1.74 10% E73 E3 Vishay
70P3722
Cw-10-3 1.74 10% E73 E3 Vishay 70P3722
CW-10-3 1.74 10% E73 e3

CW-10-3 1.74 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0101R740KE733 CW0101R740KE733-ND 70P3722
Product Name Res Wirewound 1.74 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10-3 1.74 10% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1630027-0 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.4 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 4.7 to 100 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details