Vishay Intertechnology, Inc. Through Hole Resistors CW0101R740JE123

Description
1.74 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.74 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0101R740JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101R740JE123-ND
Through Hole Resistors CW0101R740JE123-ND
1.74 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.74 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 1.74 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0101R740JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.74 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0101R740JE123
Res Wirewound 1.74 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CW0101R740JE123
Res Wirewound 1.74 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.74 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10-3 1.74 5% E12 E3 Vishay - 70P3716 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 1.74 5% E12 E3 Vishay
70P3716
Cw-10-3 1.74 5% E12 E3 Vishay 70P3716
CW-10-3 1.74 5% e12 E3

CW-10-3 1.74 5% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0101R740JE123-ND CW0101R740JE123 70P3716
Product Name Through Hole Resistors Res Wirewound 1.74 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-10-3 1.74 5% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 1.74 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details