CW-10 1.74 5% E12 e3
1.74 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 1.74ohm 13W 5% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-CW0101R740JE12 | CW0101R740JE12-ND | CW0101R740JE12 | 70P3715 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 1.74 OHM 13W 5% WW AXIAL | Cw-10 1.74 5% E12 E3 Vishay |
| Category / Application | Industrial | General Use | ||
| Standards and Certifications | RoHS | |||
| Resistance Range | 1.74 ohms | 1.74 ohms | 1.74 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Configuration | Single Resistor | Single Resistor |