Vishay Intertechnology, Inc. RES 1.65 OHM 13W 10% WW AXIAL CW0101R650KE12

Description
RES 1.65ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 1.65ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.65 OHM 13W 10% WW AXIAL - CW0101R650KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.65 OHM 13W 10% WW AXIAL
CW0101R650KE12
RES 1.65 OHM 13W 10% WW AXIAL CW0101R650KE12
RES 1.65ohm 13W 10% WW AXIAL

RES 1.65ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0101R650KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101R650KE12-ND
Through Hole Resistors CW0101R650KE12-ND
1.65 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.65 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW0101R650KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0101R650KE12
Wirewound Resistors 3110-CW0101R650KE12
CW-10 1.65 10% E12 e3

CW-10 1.65 10% E12 e3

Supplier's Site Datasheet
Cw-10 1.65 10% E12 E3 Vishay - 70P3711 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 1.65 10% E12 E3 Vishay
70P3711
Cw-10 1.65 10% E12 E3 Vishay 70P3711
CW-10 1.65 10% e12 E3

CW-10 1.65 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW0101R650KE12 CW0101R650KE12-ND 3110-CW0101R650KE12 70P3711
Product Name RES 1.65 OHM 13W 10% WW AXIAL Through Hole Resistors Wirewound Resistors Cw-10 1.65 10% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.65 ohms 1.65 ohms 1.65 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2176470-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details