Vishay Intertechnology, Inc. Wirewound Resistors CW0101R600KE12

Description
CW-10 1.6 10% E12 e3
Request a Quote Datasheet
Description
CW-10 1.6 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0101R600KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0101R600KE12
Wirewound Resistors 3110-CW0101R600KE12
CW-10 1.6 10% E12 e3

CW-10 1.6 10% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW0101R600KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101R600KE12-ND
Through Hole Resistors CW0101R600KE12-ND
1.6 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.6 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.6 OHM 13W 10% WW AXIAL - CW0101R600KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.6 OHM 13W 10% WW AXIAL
CW0101R600KE12
RES 1.6 OHM 13W 10% WW AXIAL CW0101R600KE12
RES 1.6ohm 13W 10% WW AXIAL

RES 1.6ohm 13W 10% WW AXIAL

Supplier's Site
Cw-10 1.6 10% E12 E3 Vishay - 70P3703 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 1.6 10% E12 E3 Vishay
70P3703
Cw-10 1.6 10% E12 E3 Vishay 70P3703
CW-10 1.6 10% e12 E3

CW-10 1.6 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0101R600KE12 CW0101R600KE12-ND CW0101R600KE12 70P3703
Product Name Wirewound Resistors Through Hole Resistors RES 1.6 OHM 13W 10% WW AXIAL Cw-10 1.6 10% E12 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 1.6 ohms 1.6 ohms 1.6 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R513JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers