Vishay Intertechnology, Inc. Through Hole Resistors CW0101R600JE123

Description
1.6 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.6 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0101R600JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101R600JE123-ND
Through Hole Resistors CW0101R600JE123-ND
1.6 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.6 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 1.6 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0101R600JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.6 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0101R600JE123
Res Wirewound 1.6 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CW0101R600JE123
Res Wirewound 1.6 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.6 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CW0101R600JE123-ND CW0101R600JE123
Product Name Through Hole Resistors Res Wirewound 1.6 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 1.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers