Res Wirewound 1.3 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R
CW-10 1.3 5% E73 e3
1.3 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW0101R300JE73 | 3110-CW0101R300JE73 | CW0101R300JE73-ND |
| Product Name | Res Wirewound 1.3 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R | Wirewound Resistors | Through Hole Resistors |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | |
| Power Rating | 10 watts | 13 watts |