Vishay Intertechnology, Inc. RES 1.2 OHM 13W 10% WW AXIAL CW0101R200KE123

Description
RES 1.2ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 1.2ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2 OHM 13W 10% WW AXIAL - CW0101R200KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2 OHM 13W 10% WW AXIAL
CW0101R200KE123
RES 1.2 OHM 13W 10% WW AXIAL CW0101R200KE123
RES 1.2ohm 13W 10% WW AXIAL

RES 1.2ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0101R200KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101R200KE123-ND
Through Hole Resistors CW0101R200KE123-ND
1.2 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.2 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 1.2 10% E12 E3 Vishay - 70P3673 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 1.2 10% E12 E3 Vishay
70P3673
Cw-10-3 1.2 10% E12 E3 Vishay 70P3673
CW-10-3 1.2 10% e12 E3

CW-10-3 1.2 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0101R200KE123 CW0101R200KE123-ND 70P3673
Product Name RES 1.2 OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 1.2 10% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.2 ohms 1.2 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details