Vishay Intertechnology, Inc. Res Wirewound 1.16 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CW0101R160KE123

Description
Res Wirewound 1.16 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1.16 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.16 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0101R160KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.16 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0101R160KE123
Res Wirewound 1.16 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CW0101R160KE123
Res Wirewound 1.16 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.16 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW0101R160KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101R160KE123-ND
Through Hole Resistors CW0101R160KE123-ND
1.16 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.16 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 1.16 10% E12 E3 Vishay - 70P3667 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 1.16 10% E12 E3 Vishay
70P3667
Cw-10-3 1.16 10% E12 E3 Vishay 70P3667
CW-10-3 1.16 10% e12 E3

CW-10-3 1.16 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0101R160KE123 CW0101R160KE123-ND 70P3667
Product Name Res Wirewound 1.16 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 1.16 10% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details