Vishay Intertechnology, Inc. Wirewound Resistors CW0101R100KE73

Description
CW-10 1.1 10% E73 e3
Request a Quote Datasheet
Description
CW-10 1.1 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0101R100KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0101R100KE73
Wirewound Resistors 3110-CW0101R100KE73
CW-10 1.1 10% E73 e3

CW-10 1.1 10% E73 e3

Supplier's Site Datasheet
RES 1.1 OHM 13W 10% WW AXIAL - CW0101R100KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1 OHM 13W 10% WW AXIAL
CW0101R100KE73
RES 1.1 OHM 13W 10% WW AXIAL CW0101R100KE73
RES 1.1ohm 13W 10% WW AXIAL

RES 1.1ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0101R100KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101R100KE73-ND
Through Hole Resistors CW0101R100KE73-ND
1.1 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.1 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 1.1 10% E73 E3 Vishay - 70P3660 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 1.1 10% E73 E3 Vishay
70P3660
Cw-10 1.1 10% E73 E3 Vishay 70P3660
CW-10 1.1 10% E73 e3

CW-10 1.1 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0101R100KE73 CW0101R100KE73 CW0101R100KE73-ND 70P3660
Product Name Wirewound Resistors RES 1.1 OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10 1.1 10% E73 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 1.1 ohms 1.1 ohms 1.1 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers