Vishay Intertechnology, Inc. Through Hole Resistors CW0101R100JE12

Description
1.1 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.1 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0101R100JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101R100JE12-ND
Through Hole Resistors CW0101R100JE12-ND
1.1 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.1 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW0101R100JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0101R100JE12
Wirewound Resistors 3110-CW0101R100JE12
CW-10 1.1 5% E12 e3

CW-10 1.1 5% E12 e3

Supplier's Site Datasheet
RES 1.1 OHM 13W 5% WW AXIAL - CW0101R100JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1 OHM 13W 5% WW AXIAL
CW0101R100JE12
RES 1.1 OHM 13W 5% WW AXIAL CW0101R100JE12
RES 1.1ohm 13W 5% WW AXIAL

RES 1.1ohm 13W 5% WW AXIAL

Supplier's Site
Cw-10 1.1 5% E12 E3 Vishay - 70P3654 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 1.1 5% E12 E3 Vishay
70P3654
Cw-10 1.1 5% E12 E3 Vishay 70P3654
CW-10 1.1 5% e12 E3

CW-10 1.1 5% e12 E3

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW0101R100JE12-ND 3110-CW0101R100JE12 CW0101R100JE12 70P3654
Product Name Through Hole Resistors Wirewound Resistors RES 1.1 OHM 13W 5% WW AXIAL Cw-10 1.1 5% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.1 ohms 1.1 ohms 1.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1722206 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details