Vishay Intertechnology, Inc. Through Hole Resistors CW0101R000KE73

Description
1 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0101R000KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101R000KE73-ND
Through Hole Resistors CW0101R000KE73-ND
1 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW0101R000KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0101R000KE73
Wirewound Resistors 3110-CW0101R000KE73
CW-10 1 10% E73 e3

CW-10 1 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 1 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R - CW0101R000KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R
CW0101R000KE73
Res Wirewound 1 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R CW0101R000KE73
Res Wirewound 1 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10 1 10% E73 E3 Vishay - 70P3652 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 1 10% E73 E3 Vishay
70P3652
Cw-10 1 10% E73 E3 Vishay 70P3652
CW-10 1 10% E73 e3

CW-10 1 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW0101R000KE73-ND 3110-CW0101R000KE73 CW0101R000KE73 70P3652
Product Name Through Hole Resistors Wirewound Resistors Res Wirewound 1 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R Cw-10 1 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details