Vishay Intertechnology, Inc. Through Hole Resistors CW0101K900JE733

Description
1.9 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.9 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0101K900JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101K900JE733-ND
Through Hole Resistors CW0101K900JE733-ND
1.9 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.9 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.9K OHM 5% SILICONE WW - CW0101K900JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.9K OHM 5% SILICONE WW
CW0101K900JE733
RES 1.9K OHM 5% SILICONE WW CW0101K900JE733
RES 1.9Kohm 5% SILICONE WW

RES 1.9Kohm 5% SILICONE WW

Supplier's Site
Cw-10-3 1.9K 5% E73 E3 Vishay - 70P3642 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 1.9K 5% E73 E3 Vishay
70P3642
Cw-10-3 1.9K 5% E73 E3 Vishay 70P3642
CW-10-3 1.9K 5% E73 e3

CW-10-3 1.9K 5% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0101K900JE733-ND CW0101K900JE733 70P3642
Product Name Through Hole Resistors RES 1.9K OHM 5% SILICONE WW Cw-10-3 1.9K 5% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CF1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614351-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers