Vishay Intertechnology, Inc. RES 1.9K OHM 5% SILICONE WW CW0101K900JE123

Description
RES 1.9Kohm 5% SILICONE WW
Request a Quote Datasheet
Description
RES 1.9Kohm 5% SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.9K OHM 5% SILICONE WW - CW0101K900JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.9K OHM 5% SILICONE WW
CW0101K900JE123
RES 1.9K OHM 5% SILICONE WW CW0101K900JE123
RES 1.9Kohm 5% SILICONE WW

RES 1.9Kohm 5% SILICONE WW

Supplier's Site
Through Hole Resistors - CW0101K900JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101K900JE123-ND
Through Hole Resistors CW0101K900JE123-ND
1.9 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.9 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 1.9K 5% E12 E3 Vishay - 70P3640 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 1.9K 5% E12 E3 Vishay
70P3640
Cw-10-3 1.9K 5% E12 E3 Vishay 70P3640
CW-10-3 1.9K 5% e12 E3

CW-10-3 1.9K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0101K900JE123 CW0101K900JE123-ND 70P3640
Product Name RES 1.9K OHM 5% SILICONE WW Through Hole Resistors Cw-10-3 1.9K 5% E12 E3 Vishay
Resistance Range 1900 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details