Vishay Intertechnology, Inc. RES 1.9K OHM 13W 5% WW AXIAL CW0101K900JE12

Description
RES 1.9Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 1.9Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.9K OHM 13W 5% WW AXIAL - CW0101K900JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.9K OHM 13W 5% WW AXIAL
CW0101K900JE12
RES 1.9K OHM 13W 5% WW AXIAL CW0101K900JE12
RES 1.9Kohm 13W 5% WW AXIAL

RES 1.9Kohm 13W 5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW0101K900JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0101K900JE12
Wirewound Resistors 3110-CW0101K900JE12
CW-10 1.9K 5% E12 e3

CW-10 1.9K 5% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW0101K900JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101K900JE12-ND
Through Hole Resistors CW0101K900JE12-ND
1.9 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.9 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 1.9K 5% E12 E3 Vishay - 70P3639 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 1.9K 5% E12 E3 Vishay
70P3639
Cw-10 1.9K 5% E12 E3 Vishay 70P3639
CW-10 1.9K 5% e12 E3

CW-10 1.9K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW0101K900JE12 3110-CW0101K900JE12 CW0101K900JE12-ND 70P3639
Product Name RES 1.9K OHM 13W 5% WW AXIAL Wirewound Resistors Through Hole Resistors Cw-10 1.9K 5% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1900 ohms 1900 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311313 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Technology / Construction Wirewound
View Details