Vishay Intertechnology, Inc. Through Hole Resistors CW0101K800KE73

Description
1.8 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.8 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0101K800KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101K800KE73-ND
Through Hole Resistors CW0101K800KE73-ND
1.8 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.8 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW0101K800KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0101K800KE73
Wirewound Resistors 3110-CW0101K800KE73
CW-10 1.8K 10% E73 e3

CW-10 1.8K 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 1.8K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW0101K800KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.8K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW0101K800KE73
Res Wirewound 1.8K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0101K800KE73
Res Wirewound 1.8K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.8K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10 1.8K 10% E73 E3 Vishay - 70P3637 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 1.8K 10% E73 E3 Vishay
70P3637
Cw-10 1.8K 10% E73 E3 Vishay 70P3637
CW-10 1.8K 10% E73 e3

CW-10 1.8K 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW0101K800KE73-ND 3110-CW0101K800KE73 CW0101K800KE73 70P3637
Product Name Through Hole Resistors Wirewound Resistors Res Wirewound 1.8K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10 1.8K 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers