Vishay Intertechnology, Inc. Res Wirewound 1.8K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0101K800JS733

Description
Res Wirewound 1.8K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 1.8K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.8K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW0101K800JS733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.8K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW0101K800JS733
Res Wirewound 1.8K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0101K800JS733
Res Wirewound 1.8K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.8K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW0101K800JS733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101K800JS733-ND
Through Hole Resistors CW0101K800JS733-ND
1.8 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.8 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res,metal Alloy,1.8Kohms,5+/-% Tol,-30,30Ppm-Tc Vishay - 43C8526 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,1.8Kohms,5+/-% Tol,-30,30Ppm-Tc Vishay
43C8526
Res,metal Alloy,1.8Kohms,5+/-% Tol,-30,30Ppm-Tc Vishay 43C8526
RES,Metal Alloy,1.8KOhms,5+/-% Tol,-30,30ppm-TC

RES,Metal Alloy,1.8KOhms,5+/-% Tol,-30,30ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0101K800JS733 CW0101K800JS733-ND 43C8526
Product Name Res Wirewound 1.8K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Res,metal Alloy,1.8Kohms,5+/-% Tol,-30,30Ppm-Tc Vishay
Technology / Construction Wirewound Wirewound MetalAlloy
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details