Vishay Intertechnology, Inc. RES 1.8K OHM 13W 5% WW AXIAL CW0101K800JR693

Description
RES 1.8Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 1.8Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8K OHM 13W 5% WW AXIAL - CW0101K800JR693 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8K OHM 13W 5% WW AXIAL
CW0101K800JR693
RES 1.8K OHM 13W 5% WW AXIAL CW0101K800JR693
RES 1.8Kohm 13W 5% WW AXIAL

RES 1.8Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0101K800JR693-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101K800JR693-ND
Through Hole Resistors CW0101K800JR693-ND
1.8 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.8 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW0101K800JR693 CW0101K800JR693-ND
Product Name RES 1.8K OHM 13W 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1800 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details