Vishay Intertechnology, Inc. Res Wirewound 1.75K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0101K750KE73

Description
Res Wirewound 1.75K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 1.75K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.75K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW0101K750KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.75K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW0101K750KE73
Res Wirewound 1.75K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0101K750KE73
Res Wirewound 1.75K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.75K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW0101K750KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0101K750KE73
Wirewound Resistors 3110-CW0101K750KE73
CW-10 1.75K 10% E73 e3

CW-10 1.75K 10% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW0101K750KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101K750KE73-ND
Through Hole Resistors CW0101K750KE73-ND
1.75 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.75 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 1.75K 10% E73 E3 Vishay - 70P3630 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 1.75K 10% E73 E3 Vishay
70P3630
Cw-10 1.75K 10% E73 E3 Vishay 70P3630
CW-10 1.75K 10% E73 e3

CW-10 1.75K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW0101K750KE73 3110-CW0101K750KE73 CW0101K750KE73-ND 70P3630
Product Name Res Wirewound 1.75K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Through Hole Resistors Cw-10 1.75K 10% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1879456-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details