Vishay Intertechnology, Inc. Through Hole Resistors CW0101K750KE12

Description
1.75 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.75 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0101K750KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101K750KE12-ND
Through Hole Resistors CW0101K750KE12-ND
1.75 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.75 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW0101K750KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0101K750KE12
Wirewound Resistors 3110-CW0101K750KE12
CW-10 1.75K 10% E12 e3

CW-10 1.75K 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 1.75K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0101K750KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.75K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0101K750KE12
Res Wirewound 1.75K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0101K750KE12
Res Wirewound 1.75K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.75K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10 1.75K 10% E12 E3 Vishay - 70P3628 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 1.75K 10% E12 E3 Vishay
70P3628
Cw-10 1.75K 10% E12 E3 Vishay 70P3628
CW-10 1.75K 10% e12 E3

CW-10 1.75K 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW0101K750KE12-ND 3110-CW0101K750KE12 CW0101K750KE12 70P3628
Product Name Through Hole Resistors Wirewound Resistors Res Wirewound 1.75K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-10 1.75K 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1200275-C1410RJL - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
4 suppliers
Through Hole Resistors - 2123471 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details