Vishay Intertechnology, Inc. Through Hole Resistors CW0101K750JE73

Description
1.75 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.75 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0101K750JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101K750JE73-ND
Through Hole Resistors CW0101K750JE73-ND
1.75 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.75 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW0101K750JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0101K750JE73
Wirewound Resistors 3110-CW0101K750JE73
CW-10 1.75K 5% E73 e3

CW-10 1.75K 5% E73 e3

Supplier's Site Datasheet
RES 1.75K OHM 13W 5% WW AXIAL - CW0101K750JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.75K OHM 13W 5% WW AXIAL
CW0101K750JE73
RES 1.75K OHM 13W 5% WW AXIAL CW0101K750JE73
RES 1.75Kohm 13W 5% WW AXIAL

RES 1.75Kohm 13W 5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0101K750JE73-ND 3110-CW0101K750JE73 CW0101K750JE73
Product Name Through Hole Resistors Wirewound Resistors RES 1.75K OHM 13W 5% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers