Vishay Intertechnology, Inc. Wirewound Resistors CW0101K620KE73

Description
CW-10 1.62K 10% E73 e3
Request a Quote Datasheet
Description
CW-10 1.62K 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0101K620KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0101K620KE73
Wirewound Resistors 3110-CW0101K620KE73
CW-10 1.62K 10% E73 e3

CW-10 1.62K 10% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW0101K620KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101K620KE73-ND
Through Hole Resistors CW0101K620KE73-ND
1.62 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.62 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.62K OHM 13W 10% WW AXIAL - CW0101K620KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62K OHM 13W 10% WW AXIAL
CW0101K620KE73
RES 1.62K OHM 13W 10% WW AXIAL CW0101K620KE73
RES 1.62Kohm 13W 10% WW AXIAL

RES 1.62Kohm 13W 10% WW AXIAL

Supplier's Site
Cw-10 1.62K 10% E73 E3 Vishay - 70P3623 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 1.62K 10% E73 E3 Vishay
70P3623
Cw-10 1.62K 10% E73 E3 Vishay 70P3623
CW-10 1.62K 10% E73 e3

CW-10 1.62K 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0101K620KE73 CW0101K620KE73-ND CW0101K620KE73 70P3623
Product Name Wirewound Resistors Through Hole Resistors RES 1.62K OHM 13W 10% WW AXIAL Cw-10 1.62K 10% E73 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 1620 ohms 1620 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers